Souriau Circular Insert, Socket, 14-12, Solder; Product Range Souriau-Sunbank/eaton BIS14PLN1216F

Description
CIRCULAR INSERT, SOCKET, 14-12, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-12
Datasheet
Description
CIRCULAR INSERT, SOCKET, 14-12, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 14-12, Solder; Product Range Souriau-Sunbank/eaton - 94AC3508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 14-12, Solder; Product Range Souriau-Sunbank/eaton
94AC3508
Circular Insert, Socket, 14-12, Solder; Product Range Souriau-Sunbank/eaton 94AC3508
CIRCULAR INSERT, SOCKET, 14-12, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-12

CIRCULAR INSERT, SOCKET, 14-12, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC3508
Product Name Circular Insert, Socket, 14-12, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers