Souriau Circular Insert, Socket, 14-4, Solder; Product Range Souriau-Sunbank/eaton BIS14PLN0412F

Description
CIRCULAR INSERT, SOCKET, 14-4, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-4
Datasheet
Description
CIRCULAR INSERT, SOCKET, 14-4, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 14-4, Solder; Product Range Souriau-Sunbank/eaton - 94AC3504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 14-4, Solder; Product Range Souriau-Sunbank/eaton
94AC3504
Circular Insert, Socket, 14-4, Solder; Product Range Souriau-Sunbank/eaton 94AC3504
CIRCULAR INSERT, SOCKET, 14-4, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-4

CIRCULAR INSERT, SOCKET, 14-4, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:14-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC3504
Product Name Circular Insert, Socket, 14-4, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details