CIRCULAR INSERT, PIN, 10-3, SOLDER; Product Range:Souriau SWIM Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; Insert Arrangement:10-3
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94AC3493 |
| Product Name | Circular Insert, Pin, 10-3, Solder; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |