Tripp Lite by Eaton Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA BHDBT-001-FF

Description
The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH). Compatible with all Cat6a cables, regardless of what size wire they use, the BHDBT-001-FF features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6a compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs. Features Optimal Solution for HDBaseT Installations where Patching is a Must! Cat6a design is built for ultra-fast performance Keystone design easily snaps into standard data wallplates (such as Tripp Lite’s N042-001-WH) Compatible with all Cat6a cables Backward compatible with Cat6, Cat5e and Cat5 LANs Superior Construction for Superior Performance Features straight-through wiring 50-µinch gold-plated contacts resist corrosion and improve conduction Durable, scratch-resistant polycarbonate housing White coloring blends into any color scheme UL-listed Meets all EIA/TIA Cat6a requirements TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Datasheet
Description
The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH). Compatible with all Cat6a cables, regardless of what size wire they use, the BHDBT-001-FF features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6a compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs. Features Optimal Solution for HDBaseT Installations where Patching is a Must! Cat6a design is built for ultra-fast performance Keystone design easily snaps into standard data wallplates (such as Tripp Lite’s N042-001-WH) Compatible with all Cat6a cables Backward compatible with Cat6, Cat5e and Cat5 LANs Superior Construction for Superior Performance Features straight-through wiring 50-µinch gold-plated contacts resist corrosion and improve conduction Durable, scratch-resistant polycarbonate housing White coloring blends into any color scheme UL-listed Meets all EIA/TIA Cat6a requirements TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA - BHDBT-001-FF - Tripp Lite by Eaton
Chicago, IL, United States
Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA
BHDBT-001-FF
Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA BHDBT-001-FF
The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH). Compatible with all Cat6a cables, regardless of what size wire they use, the BHDBT-001-FF features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6a compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs. Features Optimal Solution for HDBaseT Installations where Patching is a Must! Cat6a design is built for ultra-fast performance Keystone design easily snaps into standard data wallplates (such as Tripp Lite’s N042-001-WH) Compatible with all Cat6a cables Backward compatible with Cat6, Cat5e and Cat5 LANs Superior Construction for Superior Performance Features straight-through wiring 50-µinch gold-plated contacts resist corrosion and improve conduction Durable, scratch-resistant polycarbonate housing White coloring blends into any color scheme UL-listed Meets all EIA/TIA Cat6a requirements TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH).
Compatible with all Cat6a cables, regardless of what size wire they use, the BHDBT-001-FF features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6a compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs.

Features

Optimal Solution for HDBaseT Installations where Patching is a Must!

  • Cat6a design is built for ultra-fast performance
  • Keystone design easily snaps into standard data wallplates (such as Tripp Lite’s N042-001-WH)
  • Compatible with all Cat6a cables
  • Backward compatible with Cat6, Cat5e and Cat5 LANs

Superior Construction for Superior Performance

  • Features straight-through wiring
  • 50-µinch gold-plated contacts resist corrosion and improve conduction
  • Durable, scratch-resistant polycarbonate housing
  • White coloring blends into any color scheme
  • UL-listed
  • Meets all EIA/TIA Cat6a requirements

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
Modular Connectors / Ethernet Connectors - BHDBT-001-FF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
BHDBT-001-FF
Modular Connectors / Ethernet Connectors BHDBT-001-FF
Modular Connectors / Ethernet Connectors CAT6A IN-LINE SNAP IN COUPLER

Modular Connectors / Ethernet Connectors CAT6A IN-LINE SNAP IN COUPLER

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number BHDBT-001-FF BHDBT-001-FF
Product Name Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Industrial RJ - DRP10188300002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details