Eaton Corp. / Commercial Controls Division Power Relay, Dpst-No/nc, 110Vac/din Rail; Contact Configuration Eaton Cutler Hammer BF22F

Description
POWER RELAY, DPST-NO/NC, 110VAC/DIN RAIL; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:110VAC; Contact Current:-; Product Range:BF Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:300V
Datasheet
Description
POWER RELAY, DPST-NO/NC, 110VAC/DIN RAIL; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:110VAC; Contact Current:-; Product Range:BF Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpst-No/nc, 110Vac/din Rail; Contact Configuration Eaton Cutler Hammer - 45K6788 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No/nc, 110Vac/din Rail; Contact Configuration Eaton Cutler Hammer
45K6788
Power Relay, Dpst-No/nc, 110Vac/din Rail; Contact Configuration Eaton Cutler Hammer 45K6788
POWER RELAY, DPST-NO/NC, 110VAC/DIN RAIL; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:110VAC; Contact Current:-; Product Range:BF Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:300V

POWER RELAY, DPST-NO/NC, 110VAC/DIN RAIL; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:110VAC; Contact Current:-; Product Range:BF Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:300V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 45K6788
Product Name Power Relay, Dpst-No/nc, 110Vac/din Rail; Contact Configuration Eaton Cutler Hammer
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relays - Power Relays, Over 2 Amps - 1378475-G5LE-14 DC5 - Win Source Electronics
Specs
Resistance 63 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Type 4C.02 - Relay interface modules 8A - 4C0282300060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, IMQ-grande, CE-2, CSA, cRUus, VDE, ukca
View Details
2 suppliers