The Tripp Lite BCPERS450 is a 120V standby uninterruptible power supply (UPS) with a capacity of 450VA and 280W. It features three NEMA 5-15R outlets and a 6-foot NEMA 5-15P input cord. The UPS provides AC surge suppression and maintains battery-derived AC output during power interruptions, ensuring connected devices remain operational without data loss. It has a runtime of approximately 4.6 minutes at full load (280W) and 15 minutes at half load (140W). The device includes a USB port for communication, allowing integration with power management features in Windows and Mac OS X, as well as support for Tripp Lite's PowerAlert software for monitoring and auto-shutdown capabilities. The UPS is designed for easy battery replacement with hot-swappable batteries and features front panel LEDs for status indication. It is suitable for desktop PCs, network workstations, and various consumer electronics, making it a versatile choice for protecting sensitive equipment from power disturbances. The product is certified to UL1778 and CSA standards, ensuring compliance with safety regulations.
UPS, 120V, 280W; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):450VA / 280W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4.6min; Product Range:-; Length:177.8mm; Width:132.08mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 83F6117 |
| Product Name | Ups, 120V, 280W; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | ? to 120.0 volts |