Cooper Bussmann, Inc. Circuit Protection - Fuseholders BCM603-2PQ

Description
Win Source Part Number: 979765-BCM603-2PQ Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Eaton - Bussmann Electrical Division Other Names: BCM6032PQ
Request a Quote Datasheet
Description
Win Source Part Number: 979765-BCM603-2PQ Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Eaton - Bussmann Electrical Division Other Names: BCM6032PQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 979765-BCM603-2PQ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
979765-BCM603-2PQ
Circuit Protection - Fuseholders 979765-BCM603-2PQ
Win Source Part Number: 979765-BCM603-2PQ Category: Circuit Protection>Fuseholde rs Series: * Package: Bulk Standard Package: 5 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Eaton - Bussmann Electrical Division Other Names: BCM6032PQ

Win Source Part Number: 979765-BCM603-2PQ
Category: Circuit Protection>Fuseholders
Series: *
Package: Bulk
Standard Package: 5
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Eaton - Bussmann Electrical Division
Other Names: BCM6032PQ

Buy Now Datasheet
Modular Fuse Holder, 20A, 600Vac; Fuse Holder Type Eaton Bussmann - 02AC7216 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 20A, 600Vac; Fuse Holder Type Eaton Bussmann
02AC7216
Modular Fuse Holder, 20A, 600Vac; Fuse Holder Type Eaton Bussmann 02AC7216
MODULAR FUSE HOLDER, 20A, 600VAC; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Pressure Plate, Quick Connect; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600VRoHS Compliant: Yes

MODULAR FUSE HOLDER, 20A, 600VAC; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Pressure Plate, Quick Connect; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 979765-BCM603-2PQ 02AC7216
Product Name Circuit Protection - Fuseholders Modular Fuse Holder, 20A, 600Vac; Fuse Holder Type Eaton Bussmann
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-12E Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 1444545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers