Cooper Bussmann, Inc. Fuseholders BCM603-1SQ

Description
Fuse Circuit
Request a Quote Datasheet
Description
Fuse Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - BCM603-1SQ-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
BCM603-1SQ-ND
Fuseholders BCM603-1SQ-ND
Fuse Circuit

Fuse Circuit

Buy Now Datasheet
Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann - 02AC7213 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann
02AC7213
Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann 02AC7213
MODULAR FUSE HOLDER, 20A, 600V, QC/SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:1Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

MODULAR FUSE HOLDER, 20A, 600V, QC/SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:1Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number BCM603-1SQ-ND 02AC7213
Product Name Fuseholders Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FBS1 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 6512132 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THM 2 in 1 Auto Blade Holder-Blue - 3557-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers