Eaton Corporation Circuit Protection - Fuseholders BCA6032SQ

Description
Win Source Part Number: 1048452-BCA6032SQ Category: Circuit Protection>Fuseholde rs Series: BCA Termination Style: Screw Terminal, Quick Connect Contact Finish: Tin Package: Bulk Contact Material: Bronze For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 2 Voltage: 600V Standard Package: 6 Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Eaton - Bussmann Electrical Division Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1048452-BCA6032SQ Category: Circuit Protection>Fuseholde rs Series: BCA Termination Style: Screw Terminal, Quick Connect Contact Finish: Tin Package: Bulk Contact Material: Bronze For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 2 Voltage: 600V Standard Package: 6 Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Eaton - Bussmann Electrical Division Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1048452-BCA6032SQ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1048452-BCA6032SQ
Circuit Protection - Fuseholders 1048452-BCA6032SQ
Win Source Part Number: 1048452-BCA6032SQ Category: Circuit Protection>Fuseholde rs Series: BCA Termination Style: Screw Terminal, Quick Connect Contact Finish: Tin Package: Bulk Contact Material: Bronze For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2" Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 2 Voltage: 600V Standard Package: 6 Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A HTSUS: 8538.90.8180 Mfr: Eaton - Bussmann Electrical Division Product Status: Obsolete

Win Source Part Number: 1048452-BCA6032SQ
Category: Circuit Protection>Fuseholders
Series: BCA
Termination Style: Screw Terminal, Quick Connect
Contact Finish: Tin
Package: Bulk
Contact Material: Bronze
For Use With/Related Products: Class CC Fuses, 13/32" x 1-1/2"
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Number of Circuits: 2
Voltage: 600V
Standard Package: 6
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
HTSUS: 8538.90.8180
Mfr: Eaton - Bussmann Electrical Division
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1048452-BCA6032SQ
Product Name Circuit Protection - Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 0751.0508-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip
View Details
Auto Fuses holder - ANL-C6 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - 520632-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 Pole Fuse Holder - 1492-FB2J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers