Eaton Corporation 500V 250V Circuit Protection Fuse BC63

Description
FUSE 63AMP 500V AC / 250V DC Product overview: BC63 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-BC63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE 63AMP 500V AC / 250V DC Product overview: BC63 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-BC63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 250V Circuit Protection Fuse
155-BC63
500V 250V Circuit Protection Fuse 155-BC63
FUSE 63AMP 500V AC / 250V DC Product overview: BC63 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-BC63 can be used for catalog matching and distributor lookup.

FUSE 63AMP 500V AC / 250V DC Product overview: BC63 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-BC63 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tag Fuses - 1818480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1818480
Tag Fuses 1818480
Eaton BC63 Bolted Tag Fuse

Eaton BC63 Bolted Tag Fuse

Supplier's Site
Tag Fuses - 1818659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1818659
Tag Fuses 1818659
Eaton BC63 Bolted Tag Fuse

Eaton BC63 Bolted Tag Fuse

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 1035053-BC63 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1035053-BC63
Circuit Protection - Electrical, Specialty Fuses 1035053-BC63
Win Source Part Number: 1035053-BC63 Category: Circuit Protection>Electrica l, Specialty Fuses Series: * Package: Bulk Standard Package: 20 Alternative Parts (Cross-Reference): 63FE; HMID; 0498080.M; 209-1-1-52-2-9-80; 0298080.ZXEH-UL; 0498060.M; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Eaton - Bussmann Electrical Division

Win Source Part Number: 1035053-BC63
Category: Circuit Protection>Electrical, Specialty Fuses
Series: *
Package: Bulk
Standard Package: 20
Alternative Parts (Cross-Reference): 63FE; HMID; 0498080.M; 209-1-1-52-2-9-80; 0298080.ZXEH-UL; 0498060.M;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division

Buy Now
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
BC63
Circuit Protection - Electrical, Specialty Fuses BC63
FUSE 63AMP 500V AC / 250V DC

FUSE 63AMP 500V AC / 250V DC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-BC63 1818480 1035053-BC63 BC63
Product Name 500V 250V Circuit Protection Fuse Tag Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Stud
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details