Eaton Corporation Fuseholders BC6031B

Description
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 283-3736-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-3736-ND
Fuseholders 283-3736-ND
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann - 02B2170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann
02B2170
Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann 02B2170
FUSE BLOCK, CLASS CC FUSE; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Box Lug; No. of Fuses:1Fuses; Product Range:BC Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, CLASS CC FUSE; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Box Lug; No. of Fuses:1Fuses; Product Range:BC Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 283-3736-ND 02B2170
Product Name Fuseholders Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-111 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holder - 2295 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 250 volts
View Details
3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers