Eaton Corporation Connectors, Interconnects - Terminal Blocks - Accessories BC2-06-00

Description
Win Source Part Number: 1022970-BC2-06-00 Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: Magnum® BC2 Type: Cover Number of Positions: 6 Color: Black Package: Bulk For Use With/Related Products: A2, LP2 Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Eaton - Electronics Division
Request a Quote Datasheet
Description
Win Source Part Number: 1022970-BC2-06-00 Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: Magnum® BC2 Type: Cover Number of Positions: 6 Color: Black Package: Bulk For Use With/Related Products: A2, LP2 Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Eaton - Electronics Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - 1022970-BC2-06-00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories
1022970-BC2-06-00
Connectors, Interconnects - Terminal Blocks - Accessories 1022970-BC2-06-00
Win Source Part Number: 1022970-BC2-06-00 Category: Connectors, Interconnects>Termin al Blocks - Accessories Series: Magnum® BC2 Type: Cover Number of Positions: 6 Color: Black Package: Bulk For Use With/Related Products: A2, LP2 Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Eaton - Electronics Division

Win Source Part Number: 1022970-BC2-06-00
Category: Connectors, Interconnects>Terminal Blocks - Accessories
Series: Magnum® BC2
Type: Cover
Number of Positions: 6
Color: Black
Package: Bulk
For Use With/Related Products: A2, LP2 Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Eaton - Electronics Division

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1022970-BC2-06-00
Product Name Connectors, Interconnects - Terminal Blocks - Accessories
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to Banana Plug, Adapter - 8013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details