Eaton Corporation 25A 200A Circuit Protection Fuse BAF-25

Description
Electric Fuse, Fast Blow, 25A, 200A (IR), Supplemental, Product overview: BAF-25 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Fast Blow, 25A, 200A (IR), Supplemental, Product overview: BAF-25 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A 200A Circuit Protection Fuse
139-BAF-25
25A 200A Circuit Protection Fuse 139-BAF-25
Electric Fuse, Fast Blow, 25A, 200A (IR), Supplemental, Product overview: BAF-25 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-25 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 25A, 200A (IR), Supplemental, Product overview: BAF-25 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BAF-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-3735-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3735-ND
Electrical, Specialty Fuses 283-3735-ND
25A 250V AC DC Fuse Cartridge Holder

25A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
BAF-25
Circuit Protection - Electrical, Specialty Fuses BAF-25
FUSE CARTRIDGE 25A 250VAC 5AG

FUSE CARTRIDGE 25A 250VAC 5AG

Supplier's Site
Midget Fuse, Fast Acting; Blow Characteristic Eaton Bussmann - 94F2495 - Newark, An Avnet Company
Chicago, IL, United States
Midget Fuse, Fast Acting; Blow Characteristic Eaton Bussmann
94F2495
Midget Fuse, Fast Acting; Blow Characteristic Eaton Bussmann 94F2495
MIDGET FUSE, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:24A; Voltage Rating VAC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:BAF Series; Breaking Capacity Current AC:200A RoHS Compliant: No

MIDGET FUSE, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:24A; Voltage Rating VAC:250V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Product Range:BAF Series; Breaking Capacity Current AC:200A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-BAF-25 283-3735-ND BAF-25 94F2495
Product Name 25A 200A Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Midget Fuse, Fast Acting; Blow Characteristic Eaton Bussmann
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110353 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details