Souriau Circular Connectors - BACC63DC25-37SC BACC63DC25-37SC

Description
Manufacturer: Souriau-Sunbank by Eaton Win Source Part Number: 854605-BACC63DC25-37 SC Series: * Features: Position Circular Connector Package: Bulk Family Name: BACC63 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote
Description
Manufacturer: Souriau-Sunbank by Eaton Win Source Part Number: 854605-BACC63DC25-37 SC Series: * Features: Position Circular Connector Package: Bulk Family Name: BACC63 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8536.69.4020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - BACC63DC25-37SC - 854605-BACC63DC25-37SC - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - BACC63DC25-37SC
854605-BACC63DC25-37SC
Circular Connectors - BACC63DC25-37SC 854605-BACC63DC25-37SC
Manufacturer: Souriau-Sunbank by Eaton Win Source Part Number: 854605-BACC63DC25-37 SC Series: * Features: Position Circular Connector Package: Bulk Family Name: BACC63 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8536.69.4020

Manufacturer: Souriau-Sunbank by Eaton
Win Source Part Number: 854605-BACC63DC25-37SC
Series: *
Features: Position Circular Connector
Package: Bulk
Family Name: BACC63
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8536.69.4020

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 854605-BACC63DC25-37SC
Product Name Circular Connectors - BACC63DC25-37SC
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug - SEA-GS-M8 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details