Souriau
Bacc 53C 53#20 Pin Recp Souriau-Sunbank/eaton
BACC63CU23-53PN
Description
BACC 53C 53#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
BACC 53C 53#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Bacc 53C 53#20 Pin Recp Souriau-Sunbank/eaton
04AK5651
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau BACC63CU23-53PN |
04AK5651 |
|
Product Name
|
|
Bacc 53C 53#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers