Souriau
Bacc 53C 53#20 Pin Plug Souriau-Sunbank/eaton
BACC63CT23D53PB
Description
BACC 53C 53#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
BACC 53C 53#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Bacc 53C 53#20 Pin Plug Souriau-Sunbank/eaton
04AK5141
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau BACC63CT23D53PB |
04AK5141 |
|
Product Name
|
|
Bacc 53C 53#20 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details