Souriau
Bacc 26C 26#20 Pin Plug Souriau-Sunbank/eaton
BACC63CT17D26PB
Description
BACC 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
BACC 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Bacc 26C 26#20 Pin Plug Souriau-Sunbank/eaton
04AK4969
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau BACC63CT17D26PB |
04AK4969 |
|
Product Name
|
|
Bacc 26C 26#20 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details