Tripp Lite by Eaton HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p @ 60 Hz, 328 ft. (100 m), TAA B160-201-HSI

Description
The B160-201-HSI 2-Port HDMI over IP Transmitter/Receiver /Extender Kit extends and distributes HDMI audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to 328 feet (100 meters) away, which is more than 200 feet farther than a traditional Cat5e/6 solution. By adding a chain of low-cost unmanaged network switches, such as Tripp Lite’s NG5, you can continue extending the distance between source and display up to 328 feet per switch. Two HDMI outputs on the receiver allow the connection of two displays. Create a multi-in, multi-out installation with up to 64 transmitters and 255 receivers* by including dedicated managed Ethernet network switches** with Internet Group Management Protocol (IGMP), such as Tripp Lite’s NSS-G16D2. With a compatible B160-Series receiver, you can send the HDMI video source to any analog or digital display, including VGA and DisplayPort™, allowing you to mix and match technologies and use existing monitors. The IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays. The B160-201-HSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz in a point-to-multipoint switch installation. It extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. The transmitter and receiver units mount to a wall, rack or pole using the including hardware. *Unmanaged switch installations are limited to two transmitter units. Number of receivers is limited to number of ports remaining on unmanaged switch. **B160-Series designed for use with dedicated network switch. Connecting to a switch used with other networking equipment will result in degraded or non-functional performance. Features Extends and Distributes HDMI A/V, Serial and IR Control Signals over Cat5/6 Cabling Converts audio/video to an IP-based signal that is transmitted point-to-point to a display 328 ft. away Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch Dual HDMI outputs on receiver for connecting 2 displays HDMI output on transmitter for connecting a local display Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches IGMP-enabled switches allow centralized control over which sources show on which displays Video source can be sent to any analog or digital display, so you can mix and match technologies and use existing monitors Enhanced Technical Features Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz Uses H.264 video compression standard Transmits on 20–60 kHz IR frequency Extends IR control signals that control a source from a remote display Supports RS-232 serial baud rates up to 57600 Bps HDCP and 3D compatible Plug-and-Play Functionality No software or drivers required Hardware included for mounting on wall, rack or pole TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
The B160-201-HSI 2-Port HDMI over IP Transmitter/Receiver /Extender Kit extends and distributes HDMI audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to 328 feet (100 meters) away, which is more than 200 feet farther than a traditional Cat5e/6 solution. By adding a chain of low-cost unmanaged network switches, such as Tripp Lite’s NG5, you can continue extending the distance between source and display up to 328 feet per switch. Two HDMI outputs on the receiver allow the connection of two displays. Create a multi-in, multi-out installation with up to 64 transmitters and 255 receivers* by including dedicated managed Ethernet network switches** with Internet Group Management Protocol (IGMP), such as Tripp Lite’s NSS-G16D2. With a compatible B160-Series receiver, you can send the HDMI video source to any analog or digital display, including VGA and DisplayPort™, allowing you to mix and match technologies and use existing monitors. The IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays. The B160-201-HSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz in a point-to-multipoint switch installation. It extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. The transmitter and receiver units mount to a wall, rack or pole using the including hardware. *Unmanaged switch installations are limited to two transmitter units. Number of receivers is limited to number of ports remaining on unmanaged switch. **B160-Series designed for use with dedicated network switch. Connecting to a switch used with other networking equipment will result in degraded or non-functional performance. Features Extends and Distributes HDMI A/V, Serial and IR Control Signals over Cat5/6 Cabling Converts audio/video to an IP-based signal that is transmitted point-to-point to a display 328 ft. away Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch Dual HDMI outputs on receiver for connecting 2 displays HDMI output on transmitter for connecting a local display Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches IGMP-enabled switches allow centralized control over which sources show on which displays Video source can be sent to any analog or digital display, so you can mix and match technologies and use existing monitors Enhanced Technical Features Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz Uses H.264 video compression standard Transmits on 20–60 kHz IR frequency Extends IR control signals that control a source from a remote display Supports RS-232 serial baud rates up to 57600 Bps HDCP and 3D compatible Plug-and-Play Functionality No software or drivers required Hardware included for mounting on wall, rack or pole TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p @ 60 Hz, 328 ft. (100 m), TAA - B160-201-HSI - Tripp Lite by Eaton
Chicago, IL, United States
HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p @ 60 Hz, 328 ft. (100 m), TAA
B160-201-HSI
HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p @ 60 Hz, 328 ft. (100 m), TAA B160-201-HSI
The B160-201-HSI 2-Port HDMI over IP Transmitter/Receiver /Extender Kit extends and distributes HDMI audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to 328 feet (100 meters) away, which is more than 200 feet farther than a traditional Cat5e/6 solution. By adding a chain of low-cost unmanaged network switches, such as Tripp Lite’s NG5, you can continue extending the distance between source and display up to 328 feet per switch. Two HDMI outputs on the receiver allow the connection of two displays. Create a multi-in, multi-out installation with up to 64 transmitters and 255 receivers* by including dedicated managed Ethernet network switches** with Internet Group Management Protocol (IGMP), such as Tripp Lite’s NSS-G16D2. With a compatible B160-Series receiver, you can send the HDMI video source to any analog or digital display, including VGA and DisplayPort™, allowing you to mix and match technologies and use existing monitors. The IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays. The B160-201-HSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz in a point-to-multipoint switch installation. It extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. The transmitter and receiver units mount to a wall, rack or pole using the including hardware. *Unmanaged switch installations are limited to two transmitter units. Number of receivers is limited to number of ports remaining on unmanaged switch. **B160-Series designed for use with dedicated network switch. Connecting to a switch used with other networking equipment will result in degraded or non-functional performance. Features Extends and Distributes HDMI A/V, Serial and IR Control Signals over Cat5/6 Cabling Converts audio/video to an IP-based signal that is transmitted point-to-point to a display 328 ft. away Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch Dual HDMI outputs on receiver for connecting 2 displays HDMI output on transmitter for connecting a local display Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches IGMP-enabled switches allow centralized control over which sources show on which displays Video source can be sent to any analog or digital display, so you can mix and match technologies and use existing monitors Enhanced Technical Features Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz Uses H.264 video compression standard Transmits on 20–60 kHz IR frequency Extends IR control signals that control a source from a remote display Supports RS-232 serial baud rates up to 57600 Bps HDCP and 3D compatible Plug-and-Play Functionality No software or drivers required Hardware included for mounting on wall, rack or pole TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The B160-201-HSI 2-Port HDMI over IP Transmitter/Receiver/Extender Kit extends and distributes HDMI audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to 328 feet (100 meters) away, which is more than 200 feet farther than a traditional Cat5e/6 solution. By adding a chain of low-cost unmanaged network switches, such as Tripp Lite’s NG5, you can continue extending the distance between source and display up to 328 feet per switch. Two HDMI outputs on the receiver allow the connection of two displays.
Create a multi-in, multi-out installation with up to 64 transmitters and 255 receivers* by including dedicated managed Ethernet network switches** with Internet Group Management Protocol (IGMP), such as Tripp Lite’s NSS-G16D2. With a compatible B160-Series receiver, you can send the HDMI video source to any analog or digital display, including VGA and DisplayPort™, allowing you to mix and match technologies and use existing monitors. The IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays.
The B160-201-HSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz in a point-to-multipoint switch installation. It extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. The transmitter and receiver units mount to a wall, rack or pole using the including hardware.
*Unmanaged switch installations are limited to two transmitter units. Number of receivers is limited to number of ports remaining on unmanaged switch.
**B160-Series designed for use with dedicated network switch. Connecting to a switch used with other networking equipment will result in degraded or non-functional performance.

Features

Extends and Distributes HDMI A/V, Serial and IR Control Signals over Cat5/6 Cabling

  • Converts audio/video to an IP-based signal that is transmitted point-to-point to a display 328 ft. away
  • Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch
  • Dual HDMI outputs on receiver for connecting 2 displays
  • HDMI output on transmitter for connecting a local display

Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers

  • Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches
  • IGMP-enabled switches allow centralized control over which sources show on which displays
  • Video source can be sent to any analog or digital display, so you can mix and match technologies and use existing monitors

Enhanced Technical Features

  • Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • Uses H.264 video compression standard
  • Transmits on 20–60 kHz IR frequency
  • Extends IR control signals that control a source from a remote display
  • Supports RS-232 serial baud rates up to 57600 Bps
  • HDCP and 3D compatible

Plug-and-Play Functionality

  • No software or drivers required
  • Hardware included for mounting on wall, rack or pole

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Electrical Connectors
Product Number B160-201-HSI
Product Name HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p @ 60 Hz, 328 ft. (100 m), TAA
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details