Tripp Lite by Eaton 4-Port HDMI Splitter for Video and Audio, 1920x1200 at 60Hz/1080p (HDMI F/4xF) B118-004

Description
Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no software or drivers to install. Locate your HDMI source up to 13 ft. (4 m.) from the splitter, and the splitter up to 16 ft. (5 m.) from a display, for a max distance of 29 ft. (9 m.) between source and display. Multiple splitters can be cascaded together to connect additional monitors, with no more than 6 levels of splitters in all. Supports HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200. High Speed HDMI v1.4 and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio. HDCP v1.4 and EDID compliant. Features Transmit a HDMI signal from a single source to four displays Display HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200 Supports up to 36-bit Deep Color (12-bits per channel) High Speed HDMI v1.4 and 3D compliant Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio HDCP v1.4 and EDID compliant Plug and play; No software or drivers required Locate a monitor up to 29 ft. (9 m.) from a HDMI source; up to 13 ft. (4 m.) between the source and the switch; up to 16 ft. (5 m.) between the switch and a monitor Cascade multiple levels of splitters together to increase the number of connected monitors, with no more than 6 levels of splitters in all Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables
Description
Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no software or drivers to install. Locate your HDMI source up to 13 ft. (4 m.) from the splitter, and the splitter up to 16 ft. (5 m.) from a display, for a max distance of 29 ft. (9 m.) between source and display. Multiple splitters can be cascaded together to connect additional monitors, with no more than 6 levels of splitters in all. Supports HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200. High Speed HDMI v1.4 and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio. HDCP v1.4 and EDID compliant. Features Transmit a HDMI signal from a single source to four displays Display HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200 Supports up to 36-bit Deep Color (12-bits per channel) High Speed HDMI v1.4 and 3D compliant Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio HDCP v1.4 and EDID compliant Plug and play; No software or drivers required Locate a monitor up to 29 ft. (9 m.) from a HDMI source; up to 13 ft. (4 m.) between the source and the switch; up to 16 ft. (5 m.) between the switch and a monitor Cascade multiple levels of splitters together to increase the number of connected monitors, with no more than 6 levels of splitters in all Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables

Suppliers

Company
Product
Description
Supplier Links
4-Port HDMI Splitter for Video and Audio, 1920x1200 at 60Hz/1080p (HDMI F/4xF) - B118-004 - Tripp Lite by Eaton
Chicago, IL, United States
4-Port HDMI Splitter for Video and Audio, 1920x1200 at 60Hz/1080p (HDMI F/4xF)
B118-004
4-Port HDMI Splitter for Video and Audio, 1920x1200 at 60Hz/1080p (HDMI F/4xF) B118-004
Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no software or drivers to install. Locate your HDMI source up to 13 ft. (4 m.) from the splitter, and the splitter up to 16 ft. (5 m.) from a display, for a max distance of 29 ft. (9 m.) between source and display. Multiple splitters can be cascaded together to connect additional monitors, with no more than 6 levels of splitters in all. Supports HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200. High Speed HDMI v1.4 and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio. HDCP v1.4 and EDID compliant. Features Transmit a HDMI signal from a single source to four displays Display HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200 Supports up to 36-bit Deep Color (12-bits per channel) High Speed HDMI v1.4 and 3D compliant Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio HDCP v1.4 and EDID compliant Plug and play; No software or drivers required Locate a monitor up to 29 ft. (9 m.) from a HDMI source; up to 13 ft. (4 m.) between the source and the switch; up to 16 ft. (5 m.) between the switch and a monitor Cascade multiple levels of splitters together to increase the number of connected monitors, with no more than 6 levels of splitters in all Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables

Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no software or drivers to install. Locate your HDMI source up to 13 ft. (4 m.) from the splitter, and the splitter up to 16 ft. (5 m.) from a display, for a max distance of 29 ft. (9 m.) between source and display. Multiple splitters can be cascaded together to connect additional monitors, with no more than 6 levels of splitters in all. Supports HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200. High Speed HDMI v1.4 and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio. HDCP v1.4 and EDID compliant.

Features

  • Transmit a HDMI signal from a single source to four displays
  • Display HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200
  • Supports up to 36-bit Deep Color (12-bits per channel)
  • High Speed HDMI v1.4 and 3D compliant
  • Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio
  • HDCP v1.4 and EDID compliant
  • Plug and play; No software or drivers required
  • Locate a monitor up to 29 ft. (9 m.) from a HDMI source; up to 13 ft. (4 m.) between the source and the switch; up to 16 ft. (5 m.) between the switch and a monitor
  • Cascade multiple levels of splitters together to increase the number of connected monitors, with no more than 6 levels of splitters in all
  • Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Electrical Connectors
Product Number B118-004
Product Name 4-Port HDMI Splitter for Video and Audio, 1920x1200 at 60Hz/1080p (HDMI F/4xF)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details