Tripp Lite by Eaton 550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure AV550SC

Description
The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for audio/video distribution systems by supporting modems, routers, RF amplifiers, network interfaces, cameras, modulators and other equipment through all power problems. In the event of a power failure, the AV550SC includes an auto-restart feature that eliminates the need to perform an on-site restart. In addition, when a modem or router freeze-up occurs, the AV550SC features a recycle/reset button with sequential outlet startup for proper modem and router rebooting. Features 3 widely-spaced AC outlets (2 Auxiliary, 1 Modem) power, reset or start up connected equipment during a blackout or system freeze-up (provide battery backup, surge protection and EMI/RFI filtering) - 4 outlets total Convenient installation designed to fit in the bottom left corner of structured wiring enclosures without the need for mounting screws or brackets 60-second delay-on AC outlet (router) powers and resets the router during a blackout or system freeze-up and delays router start-up for proper system rebooting (provides battery backup, surge protection and EMI/RFI filtering) 12V DC (1-Amp) output connector provides an additional output power source for 12V DC devices as well as battery backup protection for 4 devices Recycle/reset button resets connected equipment during system freeze-ups with sequential outlet startup HD-compatible 2.2GHz coax jacks protect connected coax lines against surge damage and filter disruptive EMI/RFI line noise. Tel/modem/DSL jacks protect connected telephone,modem or DSL lines against surge damage and filter disruptive EMI/RFI line noise IEC power input connector accepts included 6-inch power cord Diagnostic/Overload LEDs: Alert users to potential power problems before they affect connected equipment. Resettable circuit breaker prevents dangerous system overloads Auto-restart capability eliminates the need to perform an on-site restart 550VA/300 watts standby UPS system Mounting screw holes are included on the back of the unit for convenient board, wall or ceiling mounting (for projectors) Customizable labels for easier cord/cable indentification and maintenance
Request a Quote Datasheet
Description
The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for audio/video distribution systems by supporting modems, routers, RF amplifiers, network interfaces, cameras, modulators and other equipment through all power problems. In the event of a power failure, the AV550SC includes an auto-restart feature that eliminates the need to perform an on-site restart. In addition, when a modem or router freeze-up occurs, the AV550SC features a recycle/reset button with sequential outlet startup for proper modem and router rebooting. Features 3 widely-spaced AC outlets (2 Auxiliary, 1 Modem) power, reset or start up connected equipment during a blackout or system freeze-up (provide battery backup, surge protection and EMI/RFI filtering) - 4 outlets total Convenient installation designed to fit in the bottom left corner of structured wiring enclosures without the need for mounting screws or brackets 60-second delay-on AC outlet (router) powers and resets the router during a blackout or system freeze-up and delays router start-up for proper system rebooting (provides battery backup, surge protection and EMI/RFI filtering) 12V DC (1-Amp) output connector provides an additional output power source for 12V DC devices as well as battery backup protection for 4 devices Recycle/reset button resets connected equipment during system freeze-ups with sequential outlet startup HD-compatible 2.2GHz coax jacks protect connected coax lines against surge damage and filter disruptive EMI/RFI line noise. Tel/modem/DSL jacks protect connected telephone,modem or DSL lines against surge damage and filter disruptive EMI/RFI line noise IEC power input connector accepts included 6-inch power cord Diagnostic/Overload LEDs: Alert users to potential power problems before they affect connected equipment. Resettable circuit breaker prevents dangerous system overloads Auto-restart capability eliminates the need to perform an on-site restart 550VA/300 watts standby UPS system Mounting screw holes are included on the back of the unit for convenient board, wall or ceiling mounting (for projectors) Customizable labels for easier cord/cable indentification and maintenance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure - AV550SC - Tripp Lite by Eaton
Chicago, IL, United States
550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure
AV550SC
550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure AV550SC
The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for audio/video distribution systems by supporting modems, routers, RF amplifiers, network interfaces, cameras, modulators and other equipment through all power problems. In the event of a power failure, the AV550SC includes an auto-restart feature that eliminates the need to perform an on-site restart. In addition, when a modem or router freeze-up occurs, the AV550SC features a recycle/reset button with sequential outlet startup for proper modem and router rebooting. Features 3 widely-spaced AC outlets (2 Auxiliary, 1 Modem) power, reset or start up connected equipment during a blackout or system freeze-up (provide battery backup, surge protection and EMI/RFI filtering) - 4 outlets total Convenient installation designed to fit in the bottom left corner of structured wiring enclosures without the need for mounting screws or brackets 60-second delay-on AC outlet (router) powers and resets the router during a blackout or system freeze-up and delays router start-up for proper system rebooting (provides battery backup, surge protection and EMI/RFI filtering) 12V DC (1-Amp) output connector provides an additional output power source for 12V DC devices as well as battery backup protection for 4 devices Recycle/reset button resets connected equipment during system freeze-ups with sequential outlet startup HD-compatible 2.2GHz coax jacks protect connected coax lines against surge damage and filter disruptive EMI/RFI line noise. Tel/modem/DSL jacks protect connected telephone,modem or DSL lines against surge damage and filter disruptive EMI/RFI line noise IEC power input connector accepts included 6-inch power cord Diagnostic/Overload LEDs: Alert users to potential power problems before they affect connected equipment. Resettable circuit breaker prevents dangerous system overloads Auto-restart capability eliminates the need to perform an on-site restart 550VA/300 watts standby UPS system Mounting screw holes are included on the back of the unit for convenient board, wall or ceiling mounting (for projectors) Customizable labels for easier cord/cable indentification and maintenance

The AV550SC Backup Power Block provides the highest level of protection for structured cabling installations (ie. telephone, Internet and coax connections). With reliable battery backup, surge protection and EMI/RFI line noise filtering, the AV550SC provides a complete protection solution for audio/video distribution systems by supporting modems, routers, RF amplifiers, network interfaces, cameras, modulators and other equipment through all power problems. In the event of a power failure, the AV550SC includes an auto-restart feature that eliminates the need to perform an on-site restart. In addition, when a modem or router freeze-up occurs, the AV550SC features a recycle/reset button with sequential outlet startup for proper modem and router rebooting.

Features

  • 3 widely-spaced AC outlets (2 Auxiliary, 1 Modem) power, reset or start up connected equipment during a blackout or system freeze-up (provide battery backup, surge protection and EMI/RFI filtering) - 4 outlets total
  • Convenient installation designed to fit in the bottom left corner of structured wiring enclosures without the need for mounting screws or brackets
  • 60-second delay-on AC outlet (router) powers and resets the router during a blackout or system freeze-up and delays router start-up for proper system rebooting (provides battery backup, surge protection and EMI/RFI filtering)
  • 12V DC (1-Amp) output connector provides an additional output power source for 12V DC devices as well as battery backup protection for 4 devices
  • Recycle/reset button resets connected equipment during system freeze-ups with sequential outlet startup
  • HD-compatible 2.2GHz coax jacks protect connected coax lines against surge damage and filter disruptive EMI/RFI line noise.
  • Tel/modem/DSL jacks protect connected telephone,modem or DSL lines against surge damage and filter disruptive EMI/RFI line noise
  • IEC power input connector accepts included 6-inch power cord
  • Diagnostic/Overload LEDs: Alert users to potential power problems before they affect connected equipment.
  • Resettable circuit breaker prevents dangerous system overloads
  • Auto-restart capability eliminates the need to perform an on-site restart
  • 550VA/300 watts standby UPS system
  • Mounting screw holes are included on the back of the unit for convenient board, wall or ceiling mounting (for projectors)
  • Customizable labels for easier cord/cable indentification and maintenance
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - AV550SC-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
AV550SC-ND
Uninterruptible Power Supply (UPS) Systems AV550SC-ND
STRUCTURED WIRING ENC 4 OUT

STRUCTURED WIRING ENC 4 OUT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Single Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number AV550SC AV550SC-ND
Product Name 550VA Audio/Video Backup Power Block - Exclusive UPS Protection for Structured Wiring Enclosure Uninterruptible Power Supply (UPS) Systems
Standards / Compliance FCC; UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 0.5500 kVA
Watt Rating 0.3000 kwatts 0.3000 kwatts
Half Load Runtime 9.7 minutes
Unlock Full Specs
to access all available technical data