Eaton Corporation Car Fuses ATM-2

Description
Eaton ATM-2 Car Fuse
Request a Quote Datasheet
Description
Eaton ATM-2 Car Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Fuses - 8527317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
8527317
Car Fuses 8527317
Eaton ATM-2 Car Fuse

Eaton ATM-2 Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 2A 32V Circuit Protection Fuse
139-ATM-2
Automotive 2A 32V Circuit Protection Fuse 139-ATM-2
Fuse Blade Fast Acting 2A 32V Socket 10.92 X 3.81 X 8.81mm Tin Automotive Product overview: ATM-2 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATM-2 can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 2A 32V Socket 10.92 X 3.81 X 8.81mm Tin Automotive Product overview: ATM-2 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATM-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - ATM-2-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Automotive Holder Blade, Miniature

2A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
ATM-2
Circuit Protection - Fuses ATM-2
FUSE AUTOMOTIVE 2A 32VDC BLADE

FUSE AUTOMOTIVE 2A 32VDC BLADE

Supplier's Site
Fuse;Automotive;Fast Acting;2A;Dims 0.43x0.15x0.642
Fort Worth, TX, USA
Fuse;Automotive;Fast Acting;2A;Dims 0.43x0.15x0.642";Plastic-Gray;Blade;32VDC
70149712
Fuse;Automotive;Fast Acting;2A;Dims 0.43x0.15x0.642";Plastic-Gray;Blade;32VDC 70149712
Fuse;Automotive;Fast Acting;2A;Dims 0.43x0.15x0.642";Pla stic-Gray;Blade;32VD C

Fuse;Automotive;Fast Acting;2A;Dims 0.43x0.15x0.642";Plastic-Gray;Blade;32VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 8527317 139-ATM-2 ATM-2-ND ATM-2 70149712
Product Name Car Fuses Automotive 2A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse;Automotive;Fast Acting;2A;Dims 0.43x0.15x0.642";Plastic-Gray;Blade;32VDC
Fuse Type Blade Blade Automotive; Blade
Fuse Material Brass Brass Plastic-Gray
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data