The Eaton AT0 range of limit switches have special universal contacts with low contact resistance to prevent circuit failures. Whatâs more, this enables a high level of control circuit reliability, making the switches most suitable for use with electronic systems. Available with normal action, snap action or overlapping contacts.
The normal and overlapping contacts are triggered by the actuating plunger, making the limit switches suitable for safety circuits where the control circuit has to stop a machine, even when the switch is damaged. The snap action contacts close and open quickly and independent of the actuation speed. These switches are suitable in areas where there is high machine vibration, when switching DC volatages or when it is required that make and break contacts are switched together.
Actuator Type = Coil Spring
Normal State Configuration = NO/NC
IP Rating = IP65
Maximum Current = 10 A
Housing Material = Plastic
Maximum AC Voltage = 415V
Maximum DC Voltage = 220V
Series = AT0
Contact Type = Quick Break
Terminal Type = Screw
RS Components, Ltd. | |
---|---|
Product Category | Rotary Limit Switches |
Product Number | 8431288 |
Normal State | Normally Open; Normally Closed |