Tripp Lite by Eaton 750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets APSX750

Description
The APSX750 750W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and portable lighting to laptop computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up to one hour, or 1500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX750 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 5/20A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX750 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load percentage and battery charge level. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features dual C13 outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 750W of continuous power 1125W of reserve power up to 1 hr. 1500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 5/20A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load percentage and battery charge level Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface
Request a Quote Datasheet
Description
The APSX750 750W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and portable lighting to laptop computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up to one hour, or 1500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX750 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 5/20A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX750 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load percentage and battery charge level. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features dual C13 outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 750W of continuous power 1125W of reserve power up to 1 hr. 1500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 5/20A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load percentage and battery charge level Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets - APSX750 - Tripp Lite by Eaton
Chicago, IL, United States
750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets
APSX750
750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets APSX750
The APSX750 750W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and portable lighting to laptop computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up to one hour, or 1500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX750 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 5/20A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX750 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load percentage and battery charge level. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as a vehicle inverter, standalone AC power source or extended-run UPS Features dual C13 outlets Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 750W of continuous power 1125W of reserve power up to 1 hr. 1500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 5/20A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load percentage and battery charge level Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface

The APSX750 750W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and portable lighting to laptop computers and sensitive monitoring equipment. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up to one hour, or 1500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.
Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX750 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 5/20A selectable charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APSX750 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load percentage and battery charge level.

Features

Reliable Power for Mobile, Emergency and Remote Sites

  • Generates safe, stable, computer-grade 230V AC power from 12V battery bank
  • Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions
  • Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment
  • Functions as a vehicle inverter, standalone AC power source or extended-run UPS
  • Features dual C13 outlets
  • Unlimited runtime with variety of user-supplied batteries

Meets Normal and Peak Power Demands

  • 750W of continuous power
  • 1125W of reserve power up to 1 hr.
  • 1500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
  • Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage
  • High-current DC input terminals for simple hardwired installation

Automatic Transfer Switching

  • Transfer relay switches to inverter power during blackout in 10 ms
  • 3-position switch enables Auto, Charge Only or System Off mode
  • DIP switches configure high and low voltage auto-transfer

3-Stage 5/20A Selectable Battery Charger

  • Serves as battery charger when external 230V AC power is supplied and powering connected equipment
  • Protects battery from overcharging and overdischarging
  • Low-battery protection prevents excessive battery depletion
  • DIP switches configure wet/gel charging profiles

Optional Remote Control Capability

  • RJ45 port allows connection of optional remote control module, such as Tripp Lite’s APSRM4

Front-Panel LEDs

  • Indicate load percentage and battery charge level

Rugged Polycarbonate Housing

  • Resists moisture, vibration and impact
  • Built-in mounting feet for installation on any rigid horizontal surface
Supplier's Site
DC to AC (Power) Inverters - TL1986-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
TL1986-ND
DC to AC (Power) Inverters TL1986-ND
12VDC, 230VAC Voltage Input 750W Power Output Continuous Inverter, UPS 2 AC Outlets IEC 320-C13 International

12VDC, 230VAC Voltage Input 750W Power Output Continuous Inverter, UPS 2 AC Outlets IEC 320-C13 International

Buy Now Datasheet
Inverter, Dc/ac, 230V, 750W; Power Supply Approvals Eaton Tripp Lite - 40K2390 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 230V, 750W; Power Supply Approvals Eaton Tripp Lite
40K2390
Inverter, Dc/ac, 230V, 750W; Power Supply Approvals Eaton Tripp Lite 40K2390
INVERTER, DC/AC, 230V, 750W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:230VAC; Output Power:750W; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Weight:18.6lb RoHS Compliant: Yes

INVERTER, DC/AC, 230V, 750W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:230VAC; Output Power:750W; Product Range:-; Length:228.6mm; Width:222.25mm; Height:177.8mm; Weight:18.6lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number APSX750 TL1986-ND 40K2390
Product Name 750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets DC to AC (Power) Inverters Inverter, Dc/ac, 230V, 750W; Power Supply Approvals Eaton Tripp Lite
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter
Technology Switching Power Supply
AC Output Voltage 230.0 volts 230.0 volts
DC Output Power 750 watts 750 watts
Output Frequency 5.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details