Tripp Lite by Eaton 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired APSINT2012

Description
The APSINT2012 2000W APS INT Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSINT2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime in heavy-load conditions. When powered by an external AC source, the unit keeps the user-supplied battery charged via a three-stage 15/60A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSINT2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs indicate AC/DC operational modes, overload status, DC voltage level, shutdown and system fault. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as a vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 2000W of continuous power 3000W of reserve power up to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 15/60A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface
Datasheet
Description
The APSINT2012 2000W APS INT Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSINT2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime in heavy-load conditions. When powered by an external AC source, the unit keeps the user-supplied battery charged via a three-stage 15/60A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSINT2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs indicate AC/DC operational modes, overload status, DC voltage level, shutdown and system fault. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as a vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 2000W of continuous power 3000W of reserve power up to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 15/60A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired - APSINT2012 - Tripp Lite by Eaton
Chicago, IL, United States
2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired
APSINT2012
2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired APSINT2012
The APSINT2012 2000W APS INT Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSINT2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime in heavy-load conditions. When powered by an external AC source, the unit keeps the user-supplied battery charged via a three-stage 15/60A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSINT2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs indicate AC/DC operational modes, overload status, DC voltage level, shutdown and system fault. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 230V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans Functions as a vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 2000W of continuous power 3000W of reserve power up to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 15/60A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface

The APSINT2012 2000W APS INT Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.
Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSINT2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime in heavy-load conditions. When powered by an external AC source, the unit keeps the user-supplied battery charged via a three-stage 15/60A selectable charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APSINT2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs indicate AC/DC operational modes, overload status, DC voltage level, shutdown and system fault.

Features

Reliable Power for Mobile, Emergency and Remote Sites

  • Generates safe, stable, computer-grade 230V AC power from 12V battery bank
  • Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions
  • Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans
  • Functions as a vehicle inverter, standalone AC power source or extended-run UPS
  • Unlimited runtime with variety of user-supplied batteries

Meets Normal and Peak Power Demands

  • 2000W of continuous power
  • 3000W of reserve power up to 1 hr.
  • 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
  • Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage
  • High-current DC input terminals for simple hardwired installation

Automatic Transfer Switching

  • Transfer relay switches to inverter power during blackout in 20 ms
  • 3-position switch enables Auto, Charge Only or System Off mode
  • DIP switches configure high and low voltage auto-transfer

3-Stage 15/60A Selectable Battery Charger

  • Serves as battery charger when external 230V AC power is supplied and powering connected equipment
  • Protects battery from overcharging and overdischarging
  • Low-battery protection prevents excessive battery depletion
  • DIP switches configure wet/gel charging profiles

Optional Remote Control Capability

  • RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4

Front-Panel LEDs

  • Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status

Rugged Polycarbonate Housing

  • Resists moisture, vibration and impact
  • Built-in mounting feet for installation on any rigid horizontal surface
Supplier's Site
Inverter / Charger, 12Vdc / 230Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite - 89C2077 - Newark, An Avnet Company
Chicago, IL, United States
Inverter / Charger, 12Vdc / 230Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite
89C2077
Inverter / Charger, 12Vdc / 230Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite 89C2077
INVERTER / CHARGER, 12VDC / 230VAC, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:230VAC; Output Power:2kW; Product Range:-; Length:355.6mm; Width:215.9mm; Height:177.8mm RoHS Compliant: Yes

INVERTER / CHARGER, 12VDC / 230VAC, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:230VAC; Output Power:2kW; Product Range:-; Length:355.6mm; Width:215.9mm; Height:177.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number APSINT2012 89C2077
Product Name 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired Inverter / Charger, 12Vdc / 230Vac, 2Kw; Power Supply Approvals Eaton Tripp Lite
Type DC/AC Inverter DC/AC Inverter
Technology Switching Power Supply
AC Output Voltage 230.0 volts
DC Output Power 2000 watts 2000 watts
Output Frequency 5.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details