Tripp Lite by Eaton 2000W PowerVerter APS 12VDC 120V Inverter/Charger with Pure Sine-Wave Output, Hardwired APS2012SW

Description
The APS2012SW 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APS2012SW converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6/60A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS2012SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate battery voltage, charger and inverter status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates 120V pure sine-wave power from 12V battery bank Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Pure Sine-Wave Power for Normal and Peak Power Demands 2000W of continuous power 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16 ms 3-Stage 6/60A Selectable Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles External Ports Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW Front-Panel LEDs Indicate battery voltage, charger and inverter status Rugged Steel Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface
Request a Quote Datasheet
Description
The APS2012SW 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APS2012SW converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6/60A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS2012SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate battery voltage, charger and inverter status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates 120V pure sine-wave power from 12V battery bank Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Pure Sine-Wave Power for Normal and Peak Power Demands 2000W of continuous power 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16 ms 3-Stage 6/60A Selectable Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles External Ports Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW Front-Panel LEDs Indicate battery voltage, charger and inverter status Rugged Steel Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000W PowerVerter APS 12VDC 120V Inverter/Charger with Pure Sine-Wave Output, Hardwired - APS2012SW - Tripp Lite by Eaton
Chicago, IL, United States
2000W PowerVerter APS 12VDC 120V Inverter/Charger with Pure Sine-Wave Output, Hardwired
APS2012SW
2000W PowerVerter APS 12VDC 120V Inverter/Charger with Pure Sine-Wave Output, Hardwired APS2012SW
The APS2012SW 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APS2012SW converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6/60A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS2012SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate battery voltage, charger and inverter status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates 120V pure sine-wave power from 12V battery bank Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Pure Sine-Wave Power for Normal and Peak Power Demands 2000W of continuous power 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage High-current DC input terminals for simple hardwired installation Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16 ms 3-Stage 6/60A Selectable Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles External Ports Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW Front-Panel LEDs Indicate battery voltage, charger and inverter status Rugged Steel Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface

The APS2012SW 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.
Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APS2012SW converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 6/60A selectable charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APS2012SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate battery voltage, charger and inverter status.

Features

Reliable Power for Mobile, Emergency and Remote Sites

  • Generates 120V pure sine-wave power from 12V battery bank
  • Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics
  • Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment
  • Functions as vehicle inverter, standalone AC power source or extended-run UPS
  • Unlimited runtime with variety of user-supplied batteries

Pure Sine-Wave Power for Normal and Peak Power Demands

  • 2000W of continuous power
  • 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
  • Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage
  • High-current DC input terminals for simple hardwired installation

Automatic Transfer Switching

  • Transfer relay switches to inverter power during blackout in 16 ms

3-Stage 6/60A Selectable Battery Charger

  • Serves as battery charger when external 120V AC power is supplied and powering connected equipment
  • Protects battery from overcharging and overdischarging
  • Low-battery protection prevents excessive battery depletion
  • DIP switches configure wet/gel charging profiles

External Ports

  • Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP
  • RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW

Front-Panel LEDs

  • Indicate battery voltage, charger and inverter status

Rugged Steel Housing

  • Resists moisture, vibration and impact
  • Built-in mounting feet for installation on any rigid horizontal surface
Supplier's Site
DC to AC (Power) Inverters - APS2012SW-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
APS2012SW-ND
DC to AC (Power) Inverters APS2012SW-ND
12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter Hardwire AC Outlets None (Hardwire) International

12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter Hardwire AC Outlets None (Hardwire) International

Buy Now Datasheet
Inverter / Charger, 120Vac / 12Vdc, 120 V; Power Supply Approvals Eaton Tripp Lite - 82T5489 - Newark, An Avnet Company
Chicago, IL, United States
Inverter / Charger, 120Vac / 12Vdc, 120 V; Power Supply Approvals Eaton Tripp Lite
82T5489
Inverter / Charger, 120Vac / 12Vdc, 120 V; Power Supply Approvals Eaton Tripp Lite 82T5489
INVERTER / CHARGER, 120VAC / 12VDC, 120 V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:-; Length:225mm; Width:185mm; Height:520mm RoHS Compliant: NA

INVERTER / CHARGER, 120VAC / 12VDC, 120 V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:-; Length:225mm; Width:185mm; Height:520mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number APS2012SW APS2012SW-ND 82T5489
Product Name 2000W PowerVerter APS 12VDC 120V Inverter/Charger with Pure Sine-Wave Output, Hardwired DC to AC (Power) Inverters Inverter / Charger, 120Vac / 12Vdc, 120 V; Power Supply Approvals Eaton Tripp Lite
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter
AC Output Voltage 120.0 volts 120.0 volts
DC Output Power 2000 watts 2000 watts
Output Frequency 5.00E-5 to 6.00E-5 MHz
AC Input Voltage 120.0 volts 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details