Tripp Lite by Eaton 2000W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, Hardwired APS2012

Description
The APS2012 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment, the APS2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 25/100A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 2000W of continuous power 3000W of reserve power up to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 25/100A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load level, battery charge level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Internal grounding terminal connects unit to earth ground or vehicle grounding system
Request a Quote Datasheet
Description
The APS2012 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment, the APS2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 25/100A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 2000W of continuous power 3000W of reserve power up to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 25/100A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load level, battery charge level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Internal grounding terminal connects unit to earth ground or vehicle grounding system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, Hardwired - APS2012 - Tripp Lite by Eaton
Chicago, IL, United States
2000W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, Hardwired
APS2012
2000W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, Hardwired APS2012
The APS2012 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment, the APS2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 25/100A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APS2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status. Features Reliable Power for Mobile, Emergency and Remote Sites Generates safe, stable, computer-grade 120V AC power from 12V battery bank Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment Functions as vehicle inverter, standalone AC power source or extended-run UPS Unlimited runtime with variety of user-supplied batteries Meets Normal and Peak Power Demands 2000W of continuous power 3000W of reserve power up to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 25/100A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents excessive battery depletion DIP switches configure wet/gel charging profiles Optional Remote Control Capability RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4 Front-Panel LEDs Indicate load level, battery charge level, shutdown status and system fault status Rugged Polycarbonate Housing Resists moisture, vibration and impact Built-in mounting feet for installation on any rigid horizontal surface Internal grounding terminal connects unit to earth ground or vehicle grounding system

The APS2012 2000W PowerVerter APS 12V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.
Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment, the APS2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 120V AC source, the unit keeps the user-supplied battery charged via a three-stage 25/100A selectable charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APS2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status.

Features

Reliable Power for Mobile, Emergency and Remote Sites

  • Generates safe, stable, computer-grade 120V AC power from 12V battery bank
  • Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions
  • Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment
  • Functions as vehicle inverter, standalone AC power source or extended-run UPS
  • Unlimited runtime with variety of user-supplied batteries

Meets Normal and Peak Power Demands

  • 2000W of continuous power
  • 3000W of reserve power up to 1 hr.
  • 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
  • Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage

Automatic Transfer Switching

  • Transfer relay switches to inverter power during blackout in 16.6 ms
  • 3-position switch enables Auto, Charge Only or System Off mode
  • DIP switches configure high and low voltage auto-transfer

3-Stage 25/100A Battery Charger

  • Serves as battery charger when external 120V AC power is supplied and powering connected equipment
  • Protects battery from overcharging and overdischarging
  • Low-battery protection prevents excessive battery depletion
  • DIP switches configure wet/gel charging profiles

Optional Remote Control Capability

  • RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4

Front-Panel LEDs

  • Indicate load level, battery charge level, shutdown status and system fault status

Rugged Polycarbonate Housing

  • Resists moisture, vibration and impact
  • Built-in mounting feet for installation on any rigid horizontal surface
  • Internal grounding terminal connects unit to earth ground or vehicle grounding system
Supplier's Site
DC to AC (Power) Inverters - TL221-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
TL221-ND
DC to AC (Power) Inverters TL221-ND
12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International

12VDC, 120VAC Voltage Input 2kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International

Buy Now Datasheet
Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite - 95B4197 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite
95B4197
Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite 95B4197
INVERTER, DC/AC, 120V, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm; Frequency:60GHz RoHS Compliant: NA

INVERTER, DC/AC, 120V, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm; Frequency:60GHz RoHS Compliant: NA

Supplier's Site Datasheet
Inverter; Power Type of Inverter; 2000 W; 120; 12; AC; 0 to 40 degC - 70101709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inverter; Power Type of Inverter; 2000 W; 120; 12; AC; 0 to 40 degC
70101709
Inverter; Power Type of Inverter; 2000 W; 120; 12; AC; 0 to 40 degC 70101709
Dual Output Medical Linear Power Supplies, UL Listed, CSA⁄TUV⁄IEC Certified APS units automatically sense and switch AC output between outside power (utility or generator) and battery power when no AC power is available. Ideal for use as mobile power systems or stationary UPS/emergency power supplies. Protection against over-charge and over-discharge to ensure a longer service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition Superior Alternative to Gas Generators — Less Costly and No Fumes, Fuel or Noise

Dual Output Medical Linear Power Supplies, UL Listed, CSA⁄TUV⁄IEC Certified
APS units automatically sense and switch AC output between outside power (utility or generator) and battery power when no AC power is available. Ideal for use as mobile power systems or stationary UPS/emergency power supplies. Protection against over-charge and over-discharge to ensure a longer service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads.

  • Automatically Sense and Switch AC Output when No AC Power Is Available
  • Advanced Three-Stage Chargers for Faster Battery Recharge
  • LEDs Monitor Battery and Load Condition
  • Superior Alternative to Gas Generators — Less Costly and No Fumes, Fuel or Noise
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number APS2012 TL221-ND 95B4197 70101709
Product Name 2000W PowerVerter APS 12VDC 120V Inverter/Charger with Auto-Transfer Switching, Hardwired DC to AC (Power) Inverters Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite Inverter; Power Type of Inverter; 2000 W; 120; 12; AC; 0 to 40 degC
Type DC/AC Inverter DC/AC Inverter; 1 DC/AC Inverter DC/AC Inverter
Technology Switching Power Supply Switching Power Supply
AC Output Voltage 120.0 volts 120.0 volts 120.0 volts
DC Output Power 2000 watts 2000 watts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details