Eaton Corporation Electrical, Specialty Fuses ANL-80

Description
80A AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
80A AC 80V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-2874-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2874-ND
Electrical, Specialty Fuses 283-2874-ND
80A AC 80V DC Fuse Fuse Strip Bolt Mount

80A AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Eaton's Bussmann Series ANL-80 ANL Low Voltage Limiter Fuse, 80A, 32VAC, Non Time-Delay - 46214 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series ANL-80 ANL Low Voltage Limiter Fuse, 80A, 32VAC, Non Time-Delay
46214
Eaton's Bussmann Series ANL-80 ANL Low Voltage Limiter Fuse, 80A, 32VAC, Non Time-Delay 46214
Eaton's Bussmann Series ANL-80 ANL Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Silver-plated copper links Bolt-down design for high-vibration applications For high-current applications Clear window provides open-fuse indication High amp rating in a compact size, just 7/8" x 3 1/16" Recommended use with Cooper Bussmann 4164 ANN/ANL Fuse Holder
  • Eaton's Bussmann Series ANL-80 ANL Low Voltage Limiter Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Eaton
  • Style: Bolt-Down Fuses
  • Silver-plated copper links
  • Bolt-down design for high-vibration applications
  • For high-current applications
  • Clear window provides open-fuse indication
  • High amp rating in a compact size, just 7/8" x 3 1/16"
  • Recommended use with Cooper Bussmann 4164 ANN/ANL Fuse Holder
Supplier's Site Datasheet
Singapore, Singapore
80A 2700A Circuit Protection Fuse
139-ANL-80
80A 2700A Circuit Protection Fuse 139-ANL-80
Electric Fuse, Time Delay Blow, 80A, 80VDC, 2700A (IR), Inline/holder, Product overview: ANL-80 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 2700A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 2700A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ANL-80 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 80A, 80VDC, 2700A (IR), Inline/holder, Product overview: ANL-80 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 2700A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 2700A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ANL-80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - ANL-80 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
ANL-80
Circuit Protection - Electrical, Specialty Fuses ANL-80
FUSE STRIP 80A 80VDC RECT

FUSE STRIP 80A 80VDC RECT

Supplier's Site
Fuse, 80A, 80V, Non Time Delay; Product Range Eaton Bussmann - 02B2092 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 80A, 80V, Non Time Delay; Product Range Eaton Bussmann
02B2092
Fuse, 80A, 80V, Non Time Delay; Product Range Eaton Bussmann 02B2092
FUSE, 80A, 80V, NON TIME DELAY; Product Range:ANL Series; Fuse Current:80A; Voltage Rating VAC:32VAC; Voltage Rating VDC:80VDC; Fuse Size Metric:22mm x 81mm; Fuse Size Imperial:0.88" x 3.19"; Blow Characteristic:Non Time Delay RoHS Compliant: Yes

FUSE, 80A, 80V, NON TIME DELAY; Product Range:ANL Series; Fuse Current:80A; Voltage Rating VAC:32VAC; Voltage Rating VDC:80VDC; Fuse Size Metric:22mm x 81mm; Fuse Size Imperial:0.88" x 3.19"; Blow Characteristic:Non Time Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 283-2874-ND 46214 139-ANL-80 ANL-80 02B2092
Product Name Electrical, Specialty Fuses Eaton's Bussmann Series ANL-80 ANL Low Voltage Limiter Fuse, 80A, 32VAC, Non Time-Delay 80A 2700A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 80A, 80V, Non Time Delay; Product Range Eaton Bussmann
Fuse Type Blade
Mounting Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002314101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers