Eaton Corp. / Commercial Controls Division Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer AN19DN0E5E045

Description
MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes
Description
MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Motor Starter is designed for both single-phase and three-phase applications, with a current rating of 27A and a power rating of 10 horsepower. It operates at a supply voltage of up to 600VAC. This non-reversing starter features a horizontal mounting configuration and includes a C440 EOLR standard feature set, which supports selectable overload class settings of 10A, 10, 20, and 30. The product is compliant with RoHS standards and comes with a one-year warranty.

Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Motor Starter is designed for both single-phase and three-phase applications, with a current rating of 27A and a power rating of 10 horsepower. It operates at a supply voltage of up to 600VAC. This non-reversing starter features a horizontal mounting configuration and includes a C440 EOLR standard feature set, which supports selectable overload class settings of 10A, 10, 20, and 30. The product is compliant with RoHS standards and comes with a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer - 57AC5040 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer
57AC5040
Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer 57AC5040
MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes

MOTOR STARTER, 1&3-PH, 27A, 600VAC, 10HP; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:115VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57AC5040
Product Name Motor Starter, 1&3-Ph, 27A, 600Vac, 10Hp; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

63A Manual Motor Starters - MMS-100H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details
Contactor - 972677 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 24 volts
Continuous Current 16 amps
Motor Voltage 600 volts
View Details