Eaton Corp. / Commercial Controls Division Motor Starter, 1&3-Ph, 9A, 600Vac, 2Hp; Motor Starter Type Eaton Cutler Hammer AN19AN0T5E005

Description
MOTOR STARTER, 1&3-PH, 9A, 600VAC, 2HP; Motor Starter Type:Non-Reversing Starter; Power Rating:2hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:115VAC; Supply Voltage Max:600VACRoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1&3-PH, 9A, 600VAC, 2HP; Motor Starter Type:Non-Reversing Starter; Power Rating:2hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:115VAC; Supply Voltage Max:600VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1&3-Ph, 9A, 600Vac, 2Hp; Motor Starter Type Eaton Cutler Hammer - 90W0113 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph, 9A, 600Vac, 2Hp; Motor Starter Type Eaton Cutler Hammer
90W0113
Motor Starter, 1&3-Ph, 9A, 600Vac, 2Hp; Motor Starter Type Eaton Cutler Hammer 90W0113
MOTOR STARTER, 1&3-PH, 9A, 600VAC, 2HP; Motor Starter Type:Non-Reversing Starter; Power Rating:2hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:115VAC; Supply Voltage Max:600VACRoHS Compliant: Yes

MOTOR STARTER, 1&3-PH, 9A, 600VAC, 2HP; Motor Starter Type:Non-Reversing Starter; Power Rating:2hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:115VAC; Supply Voltage Max:600VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 90W0113
Product Name Motor Starter, 1&3-Ph, 9A, 600Vac, 2Hp; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-65A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 72 A Contactor - 100-C72H10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers
Solid State Overload/Relay - 127918397 - Radwell International
Specs
Device Technology Solid State
Continuous Current 10 amps
View Details
Contactor - 6529714 - Radwell International
Fuji Electric Corp. of America
View Details