Eaton Corporation Thermal Overload/Heater AM2.5

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 1029302 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
1029302
Thermal Overload/Heater 1029302
DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 1029302
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KD400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole AC/DC Coil Contactors - MC-185A-48V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
Solid State Overload/Relay - 18853699 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Single
Control Voltage 32 volts
View Details