Eaton Corporation Psu, Bench, Multi Function; Power Supply Output Type Elc ALR3003D

Description
PSU, BENCH, MULTI FUNCTION; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Supply Voltage Min:198V; SupplyRoHS Compliant: Yes
Datasheet
Description
PSU, BENCH, MULTI FUNCTION; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Supply Voltage Min:198V; SupplyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Bench, Multi Function; Power Supply Output Type Elc - 73AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Bench, Multi Function; Power Supply Output Type Elc
73AC6851
Psu, Bench, Multi Function; Power Supply Output Type Elc 73AC6851
PSU, BENCH, MULTI FUNCTION; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Supply Voltage Min:198V; SupplyRoHS Compliant: Yes

PSU, BENCH, MULTI FUNCTION; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:180W; Supply Voltage Min:198V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73AC6851
Product Name Psu, Bench, Multi Function; Power Supply Output Type Elc
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details