120V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-AK10-066C-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Axial, Right Angle Bend (24.15mm Center) |
| VC | 120 volts |