Eaton Corporation Plugs and Receptacles AHCL1630C

Description
CCL CONN 30A 480V 3PH 3P4W-RD&BK
Request a Quote Datasheet
Description
CCL CONN 30A 480V 3PH 3P4W-RD&BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6215-AHCL1630C-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6215-AHCL1630C-ND
Plugs and Receptacles 6215-AHCL1630C-ND
CCL CONN 30A 480V 3PH 3P4W-RD&BK

CCL CONN 30A 480V 3PH 3P4W-RD&BK

Buy Now Datasheet
Lug/Connector - 144270374 - Radwell International
Willingboro, NJ, United States
Lug/Connector
144270374
Lug/Connector 144270374
LOCKING CONNECTOR, COLOR CODED, BLACK / RED, NYLON MATERIAL, 14-8 AWG WIRE SIZE, 30 AMP, 480 V, 4 WIRES, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

LOCKING CONNECTOR, COLOR CODED, BLACK / RED, NYLON MATERIAL, 14-8 AWG WIRE SIZE, 30 AMP, 480 V, 4 WIRES, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 6215-AHCL1630C-ND 144270374
Product Name Plugs and Receptacles Lug/Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details