Eaton Corporation Fuses AGX-6

Description
"6A 125V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet
Description
"6A 125V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-AGX-6-ND - DigiKey
Thief River Falls, MN, United States
"6A 125V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

"6A 125V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""

Buy Now Datasheet
Fuse, Cartridge, 6A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Bussmann - 02J8553 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Bussmann
02J8553
Fuse, Cartridge, 6A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Bussmann 02J8553
FUSE, CARTRIDGE, 6A, 6.3X25.4MM, FST ACT; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series; Fuse Body Material:Glass RoHS Compliant: No

FUSE, CARTRIDGE, 6A, 6.3X25.4MM, FST ACT; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series; Fuse Body Material:Glass RoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Fuses - AGX-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
AGX-6
Circuit Protection - Fuses AGX-6
FUSE GLASS 6A 125VAC 8AG

FUSE GLASS 6A 125VAC 8AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 283-AGX-6-ND 02J8553 AGX-6
Product Name Fuses Fuse, Cartridge, 6A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Approvals / Standards UL; CSA
Rated Breaking Capacity 200 amps 200 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3425-ND - DigiKey
Specs
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
Fuses - 004110225 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 63 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details