"4A 125V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4"" x 1"""
Fuse;Cylinder;Fast Acting;4A;Dims 0.25x1";Glass;Cartri
FUSE, CARTRIDGE, 4A, 6.3X25.4MM, FST ACT; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:6.3mm x 25.4mm; Fuse Size Imperial:1/4" x 1"; Product Range:AGX Series; Diameter:6.35mm RoHS Compliant: No
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-AGX-4-ND | 8511463 | 70151163 | AGX-4 | 94F2484 |
| Product Name | Fuses | Cartridge Fuses | Fuse;Cylinder;Fast Acting;4A;Dims 0.25x1";Glass;Cartridge;125VAC;Panel/Clip | Circuit Protection - Fuses | Fuse, Cartridge, 4A, 6.3X25.4Mm, Fst Act; Blow Characteristic Eaton Bussmann |
| Approvals / Standards | UL; CSA | UL | |||
| Rated Breaking Capacity | 200 amps | 200 amps | |||
| Fuse Material | Glass; Glass | Glass | |||
| Mounting | Replaceable |