The Fuse, Cartridge, 450mA, 6.3x32mm Fast Acting from Eaton Bussmann is a glass tube fuse designed for quick response to overcurrent conditions. It features a nickel-plated brass endcap construction and is UL Listed, meeting standard 248-14. The fuse has a physical size of 1/4" x 1-1/4" (6.3mm x 32mm) and is rated for a maximum voltage of 250V AC. The opening time characteristics include no response at 100% of the rated current, a maximum of 60 minutes at 135%, and a maximum of 120 seconds at 200%. The fuse is suitable for applications requiring reliable overcurrent protection and is compliant with RoHS standards. Optional axial leads are available for specific installation needs.
FUSE, CARTRIDGE, 450mA, 6.3X32MM FST ACT; Blow Characteristic:Fast Acting; Fuse Current:450mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series; Fuse Leads:Unleaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 08J0420 |
| Product Name | Fuse, Cartridge, 450Ma, 6.3X32Mm Fst Act; Blow Characteristic Eaton Bussmann |
| Features | Fast Acting |