"40A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Test Specifications: Carry 100%, open at 135% within 1 hour, 200% within 120 seconds. UL Listed 250 V. UL Recognized. 32 V. CSA certified.
FUSE GLASS 40A 32VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 40A, 32V; Blow Characteristic:Fast Acting; Fuse Current:40A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-2882-ND | 70149413 | AGC-40-R | 48K8305 |
| Product Name | Fuses | Fuse;Cylinder;Fast Acting;40A;Sz 3AG;Dims 0.25x1.25";Glass;Cartridge;32VAC;Clip | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 40A, 32V; Blow Characteristic Eaton Bussmann |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 1000 amps | 1000 amps | ||
| Fuse Material | Glass |