Bussmann series stud-mounted fuse rated for 75 A and 130 Vdc, designed for overcurrent protection with time-lag characteristics to withstand starting surges. The fuse uses copper terminals and ferrules, as specified for the 70-400 A range. It has an interrupting rating of 10 kA and is UL recognized. Physical dimensions are 3.5 in (88.90 mm) in length with a diameter of 0.547 in (13.89 mm), a terminal width of 0.750 in (19.05 mm), and a terminal thickness of 0.312 in (7.92 mm). It operates with a 200% load opening time of approximately 100 seconds, 300% in 35 seconds, and 500% in 13 seconds.
FUSE CARTRIDGE 75A 130VDC Product overview: ACK-75 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 75A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ACK-75 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-ACK-75 |
| Product Name | 75A Circuit Protection Fuse |
| Mounting | Bolt Mount |