Manufacturer: Cooper Bussmann, Inc.
Win Source Part Number: 1135092-AC2
Manufacturer Homepage: www.cooperbussmann.c
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Fuse HRC 2A 550V Bolt 21.4 X 113mm Product overview: AC2 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 550V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 550V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AC2 can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 2A 550VAC/250VDC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1135092-AC2 | 139-AC2 | AC2 |
| Product Name | Electrical, Specialty Fuses - AC2 | 2A 550V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS |