"1A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE, CERAMIC, FAST ACTING, 1 AMP, 10 KA, 125 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
FUSE CERM 250VAC 125VDC 5 IN BOX
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | ABC-1-ND | 176171047 | ABC-1 |
| Product Name | Fuses | Fuse | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA |