CONN BARRIER STRIP 5CIRC 0.437"
Terminal Blocks PCB Mount & Pluggable
Barrier Terminal Blocks MAGNUM 3000 SERIES
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 283-4871-ND | A30220507 | A30220507 |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Blocks PCB Mount & Pluggable | Barrier Terminal Blocks |
| Mounting Options | PCB; Terminal Strip | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks | |
| Contacts Pitch | 11.10 mm (0.44 inches) |