Win Source Part Number: 981488-A21031007
Category: Connectors, Interconnects>Termin
Series: A2000
Pitch: 0.375" (9.53mm)
Color: Black
Features: Flange
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 10
Standard Package: 1,000
Number of Wire Entries: 10
Mounting Type: Chassis, Panel
Temperature Range - Operating: -40°C ~ 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: Quick Connect (0.187"), Insulated
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.90.4000
Mfr: Eaton - Electronics Division
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 981488-A21031007 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Barrier Blocks |
| Mounting | Chassis, Panel |