Eaton Corporation Barrier Terminal Blocks A209102MP

Description
Barrier Terminal Blocks Single Row 2 Pole MAGNUM 2000 SERIES
Datasheet
Description
Barrier Terminal Blocks Single Row 2 Pole MAGNUM 2000 SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - A209102MP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
A209102MP
Barrier Terminal Blocks A209102MP
Barrier Terminal Blocks Single Row 2 Pole MAGNUM 2000 SERIES

Barrier Terminal Blocks Single Row 2 Pole MAGNUM 2000 SERIES

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number A209102MP
Product Name Barrier Terminal Blocks
Termination Options Quick Connect
Approvals UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546173-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1802 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details