Eaton Corporation Barrier Terminal Blocks A20740309

Description
Barrier Terminal Blocks Single Row 3 Pole MAGNUM 2000 SERIES
Datasheet
Description
Barrier Terminal Blocks Single Row 3 Pole MAGNUM 2000 SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - A20740309 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
A20740309
Barrier Terminal Blocks A20740309
Barrier Terminal Blocks Single Row 3 Pole MAGNUM 2000 SERIES

Barrier Terminal Blocks Single Row 3 Pole MAGNUM 2000 SERIES

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number A20740309
Product Name Barrier Terminal Blocks
Termination Options Through Hole
Approvals UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Barrier Strips - 1-1546842-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Through terminal block - 2002-1701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers