CONN BARRIER STRIP 5CIRC 0.375"
Barrier Terminal Blocks Single Row 5 Pole MAGNUM 2000 SERIES
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 283-4857-ND | A206205CA |
| Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | |
| Features | Flange | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks |
| Contacts Pitch | 9.53 mm (0.38 inches) | 9.53 mm (0.38 inches) |