Eaton Corporation Barrier Terminal Blocks A20430807

Description
Barrier Terminal Blocks Single Row 8 Pole MAGNUM 2000 SERIES
Datasheet
Description
Barrier Terminal Blocks Single Row 8 Pole MAGNUM 2000 SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - A20430807 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
A20430807
Barrier Terminal Blocks A20430807
Barrier Terminal Blocks Single Row 8 Pole MAGNUM 2000 SERIES

Barrier Terminal Blocks Single Row 8 Pole MAGNUM 2000 SERIES

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number A20430807
Product Name Barrier Terminal Blocks
Termination Options Wire Wrap
Approvals UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Triple-deck terminal block - Through terminal block - 2002-3204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details