Cooper Bussmann, Inc. Terminal Blocks - Barrier Blocks A20220607

Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 283-4846-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
283-4846-ND
Terminal Blocks - Barrier Blocks 283-4846-ND
CONN BARRIER STRIP 6CIRC 0.375"

CONN BARRIER STRIP 6CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann - 83R0885 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann
83R0885
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann 83R0885
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:30A; Rated Voltage:300V; Product Range:A2 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:30A; Rated Voltage:300V; Product Range:A2 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - A20220607 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
A20220607
Barrier Terminal Blocks A20220607
Barrier Terminal Blocks Single Row 6 Pole MAGNUM 2000 SERIES

Barrier Terminal Blocks Single Row 6 Pole MAGNUM 2000 SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 283-4846-ND 83R0885 A20220607
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
North American 12 to 22 AWG 22 to 12 AWG 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-818-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-1231-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers