Cooper Bussmann, Inc. Barrier Terminal Blocks A202206

Description
Barrier Terminal Blocks Single Row 6 Pole MAGNUM 2000 SERIES
Datasheet
Description
Barrier Terminal Blocks Single Row 6 Pole MAGNUM 2000 SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - A202206 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
A202206
Barrier Terminal Blocks A202206
Barrier Terminal Blocks Single Row 6 Pole MAGNUM 2000 SERIES

Barrier Terminal Blocks Single Row 6 Pole MAGNUM 2000 SERIES

Buy Now Datasheet
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann - 83R0880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann
83R0880
Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann 83R0880
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:30A; Rated Voltage:300V; Product Range:A2 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:30A; Rated Voltage:300V; Product Range:A2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A202206 83R0880
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 6Pos, 12Awg; Pitch Spacing Eaton Bussmann
Termination Options Through Hole
Approvals UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details