Eaton Corporation Connectors, Interconnects - Terminal Blocks - Barrier Blocks A201304

Description
Win Source Part Number: 1047223-A201304 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: A2000 Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 4 Standard Package: 500 Number of Wire Entries: 4 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Solder Turret, Insulated Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Alternative Parts (Cross-Reference): 38720-6202; 1714971; 38711-2202; 1720017; 4-1437651-1; A202203; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.90.4000 Mfr: Eaton - Electronics Division RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1047223-A201304 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: A2000 Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 4 Standard Package: 500 Number of Wire Entries: 4 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Solder Turret, Insulated Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Alternative Parts (Cross-Reference): 38720-6202; 1714971; 38711-2202; 1720017; 4-1437651-1; A202203; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.90.4000 Mfr: Eaton - Electronics Division RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1047223-A201304 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1047223-A201304
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1047223-A201304
Win Source Part Number: 1047223-A201304 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: A2000 Pitch: 0.375" (9.53mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 4 Standard Package: 500 Number of Wire Entries: 4 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 105°C Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Solder Turret, Insulated Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Alternative Parts (Cross-Reference): 38720-6202; 1714971; 38711-2202; 1720017; 4-1437651-1; A202203; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.90.4000 Mfr: Eaton - Electronics Division RoHS Status: RoHS non-compliant

Win Source Part Number: 1047223-A201304
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: A2000
Pitch: 0.375" (9.53mm)
Color: Black
Features: Flange
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 4
Standard Package: 500
Number of Wire Entries: 4
Mounting Type: Chassis, Panel
Temperature Range - Operating: -40°C ~ 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Solder Turret, Insulated
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
Alternative Parts (Cross-Reference): 38720-6202; 1714971; 38711-2202; 1720017; 4-1437651-1; A202203;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.90.4000
Mfr: Eaton - Electronics Division
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1047223-A201304
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details