Barrier Terminal Blocks Single Row 20 Pole MAGNUM 2000 SERIES
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | A20112007 |
| Product Name | Barrier Terminal Blocks |
| Termination Options | Wire Wrap |
| Approvals | UL 94 V-0 |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Barrier Terminal Blocks |
| # of Contacts | 20 |